AVX Corporation NTC Thermistors NJ28MA0502G

Description
NTC ACCURATE THERMISTOR
Request a Quote Datasheet
Description
NTC ACCURATE THERMISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NJ28MA0502GCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NJ28MA0502GCT-ND
NTC Thermistors 478-NJ28MA0502GCT-ND
NTC ACCURATE THERMISTOR

NTC ACCURATE THERMISTOR

Buy Now Datasheet
NTC Thermistors - 478-NJ28MA0502GTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NJ28MA0502GTR-ND
NTC Thermistors 478-NJ28MA0502GTR-ND
NTC ACCURATE THERMISTOR

NTC ACCURATE THERMISTOR

Buy Now Datasheet
Thermistor; Zero Power Resistance At 25°C Kyocera Avx - 33P7766 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor; Zero Power Resistance At 25°C Kyocera Avx
33P7766
Thermistor; Zero Power Resistance At 25°C Kyocera Avx 33P7766
THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:NJ28 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:NJ28 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 478-NJ28MA0502GCT-ND 33P7766
Product Name NTC Thermistors Thermistor; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1460341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7.5 sec, in air
Length 0.0984 inch (2.5 mm)
View Details