AVX Corporation Thermistor, Ntc, 10K, 2.8Mm; Zero Power Resistance At 25°C Kyocera Avx NJ28MA0103H

Description
THERMISTOR, NTC, 10K, 2.8MM; Zero Power Resistance at 25°C:10kohm; Product Range:NJ28 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10K, 2.8MM; Zero Power Resistance at 25°C:10kohm; Product Range:NJ28 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10K, 2.8Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7764 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 2.8Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7764
Thermistor, Ntc, 10K, 2.8Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7764
THERMISTOR, NTC, 10K, 2.8MM; Zero Power Resistance at 25°C:10kohm; Product Range:NJ28 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 2.8MM; Zero Power Resistance at 25°C:10kohm; Product Range:NJ28 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7764
Product Name Thermistor, Ntc, 10K, 2.8Mm; Zero Power Resistance At 25°C Kyocera Avx
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 7691886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details