THERMISTOR, NTC, 5K, 2.4MM; Zero Power Resistance at 25°C:5kohm; Product Range:NI24 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistors |
| Product Number | 33P7760 |
| Product Name | Thermistor, Ntc, 5K, 2.4Mm; Zero Power Resistance At 25°C Kyocera Avx |
| Housing | Other |