AVX Corporation Thermistor, Ntc, 3K, 2.4Mm; Zero Power Resistance At 25°C Kyocera Avx NI24MA0302F

Description
THERMISTOR, NTC, 3K, 2.4MM; Zero Power Resistance at 25°C:3kohm; Product Range:NI24 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 3K, 2.4MM; Zero Power Resistance at 25°C:3kohm; Product Range:NI24 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3K, 2.4Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7759 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3K, 2.4Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7759
Thermistor, Ntc, 3K, 2.4Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7759
THERMISTOR, NTC, 3K, 2.4MM; Zero Power Resistance at 25°C:3kohm; Product Range:NI24 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 3K, 2.4MM; Zero Power Resistance at 25°C:3kohm; Product Range:NI24 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7759
Product Name Thermistor, Ntc, 3K, 2.4Mm; Zero Power Resistance At 25°C Kyocera Avx
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4962700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0630 inch (1.6 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC Thermistors - 223-095802-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 90 C (-67 to 194 F)
Resistance (@25°C) 3000 ohms
View Details