KYOCERA AVX COMPONENTS CORPORATION
NF10AA0250M -- INRUSH CURRENT LIMITERS (ICL)
KYOCERA AVX Components Corporation
Inrush Current Limiters (ICL)
NF10AA0250M
Description
ICL 25 OHM 20% 2A 11.5MM
Description
ICL 25 OHM 20% 2A 11.5MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
NF10AA0250M |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
3; 4
Type
38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Type
TO-236-3, SC-59, SOT-23-3
IQ
70000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Number of Supplies
10
Output Options
Programmable
Type
QFP; 48-TQFP
View Details