THERMISTOR, NTC, 10KOHM, 10%, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:ND06 Series; Thermistor Mounting:Through Hole; Beta Value (K):4220K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 478-ND06P00103K-ND | 33P7752 |
| Product Name | NTC Thermistors | Thermistor, Ntc, 10Kohm, 10%, Radial; Zero Power Resistance At 25°C Kyocera Avx |
| Package / Electrode Type | Bead |