AVX Corporation NTC Thermistors ND03R00104J

Description
NTC DISC THERMISTOR
Request a Quote Datasheet
Description
NTC DISC THERMISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-ND03R00104J-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-ND03R00104J-ND
NTC Thermistors 478-ND03R00104J-ND
NTC DISC THERMISTOR

NTC DISC THERMISTOR

Buy Now Datasheet
Thermistor, Ntc, 100K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7743 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7743
Thermistor, Ntc, 100K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7743
THERMISTOR, NTC, 100K, 3.5MM; Zero Power Resistance at 25°C:100kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4400K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 100K, 3.5MM; Zero Power Resistance at 25°C:100kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4400K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 478-ND03R00104J-ND 33P7743
Product Name NTC Thermistors Thermistor, Ntc, 100K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 50 sec, in air
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details