AVX Corporation Thermistor, Ntc, 22K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx ND03P00223K

Description
THERMISTOR, NTC, 22K, 3.5MM; Zero Power Resistance at 25°C:22kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4220K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 22K, 3.5MM; Zero Power Resistance at 25°C:22kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4220K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 22K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7740 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 22K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7740
Thermistor, Ntc, 22K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7740
THERMISTOR, NTC, 22K, 3.5MM; Zero Power Resistance at 25°C:22kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4220K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 22K, 3.5MM; Zero Power Resistance at 25°C:22kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4220K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7740
Product Name Thermistor, Ntc, 22K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026072-13-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 7639175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details