AVX Corporation Thermistor, Ntc, 10K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx ND03N00103K

Description
THERMISTOR, NTC, 10K, 3.5MM; Zero Power Resistance at 25°C:10kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4080K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10K, 3.5MM; Zero Power Resistance at 25°C:10kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4080K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7737 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7737
Thermistor, Ntc, 10K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7737
THERMISTOR, NTC, 10K, 3.5MM; Zero Power Resistance at 25°C:10kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4080K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 3.5MM; Zero Power Resistance at 25°C:10kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):4080K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7737
Product Name Thermistor, Ntc, 10K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details