AVX Corporation Thermistor, Ntc, 4.7Kohm, 5%, Radial; Zero Power Resistance At 25°C Kyocera Avx ND03M00472J

Description
THERMISTOR, NTC, 4.7KOHM, 5%, RADIAL; Zero Power Resistance at 25°C:4.7kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4.7KOHM, 5%, RADIAL; Zero Power Resistance at 25°C:4.7kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4.7Kohm, 5%, Radial; Zero Power Resistance At 25°C Kyocera Avx - 33P7735 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4.7Kohm, 5%, Radial; Zero Power Resistance At 25°C Kyocera Avx
33P7735
Thermistor, Ntc, 4.7Kohm, 5%, Radial; Zero Power Resistance At 25°C Kyocera Avx 33P7735
THERMISTOR, NTC, 4.7KOHM, 5%, RADIAL; Zero Power Resistance at 25°C:4.7kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 4.7KOHM, 5%, RADIAL; Zero Power Resistance at 25°C:4.7kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7735
Product Name Thermistor, Ntc, 4.7Kohm, 5%, Radial; Zero Power Resistance At 25°C Kyocera Avx
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
Thermistor ICs - 1678226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Discrete NTC - 11029750-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details