AVX Corporation Thermistor, Ntc, 680R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx ND03J00681K

Description
THERMISTOR, NTC, 680R, 3.5MM; Zero Power Resistance at 25°C:680ohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3480K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 680R, 3.5MM; Zero Power Resistance at 25°C:680ohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3480K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 680R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7733 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 680R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7733
Thermistor, Ntc, 680R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7733
THERMISTOR, NTC, 680R, 3.5MM; Zero Power Resistance at 25°C:680ohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3480K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, 680R, 3.5MM; Zero Power Resistance at 25°C:680ohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3480K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7733
Product Name Thermistor, Ntc, 680R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1218217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details