AVX Corporation NTC Thermistors ND03J00102J

Description
NTC DISC THERMISTOR
Request a Quote Datasheet
Description
NTC DISC THERMISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-ND03J00102J-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-ND03J00102J-ND
NTC Thermistors 478-ND03J00102J-ND
NTC DISC THERMISTOR

NTC DISC THERMISTOR

Buy Now Datasheet
Thermistor, Ntc, 1K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7731 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 1K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7731
Thermistor, Ntc, 1K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7731
THERMISTOR, NTC, 1K, 3.5MM; Zero Power Resistance at 25°C:1kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3480K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 1K, 3.5MM; Zero Power Resistance at 25°C:1kohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3480K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 478-ND03J00102J-ND 33P7731
Product Name NTC Thermistors Thermistor, Ntc, 1K, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025364P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details