KYOCERA AVX Components Corporation Thermistor, Ntc, 330R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx ND03I00331M

Description
THERMISTOR, NTC, 330R, 3.5MM; Zero Power Resistance at 25°C:330ohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3250K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes
Description
THERMISTOR, NTC, 330R, 3.5MM; Zero Power Resistance at 25°C:330ohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3250K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 330R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7730 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 330R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7730
Thermistor, Ntc, 330R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7730
THERMISTOR, NTC, 330R, 3.5MM; Zero Power Resistance at 25°C:330ohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3250K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, 330R, 3.5MM; Zero Power Resistance at 25°C:330ohm; Product Range:ND03 Series; Thermistor Mounting:Through Hole; Beta Value (K):3250K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7730
Product Name Thermistor, Ntc, 330R, 3.5Mm; Zero Power Resistance At 25°C Kyocera Avx
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details