TE Connectivity Thermistor, Ntc, 10K, 0.2Deg, Radial; Zero Power Resistance At 25°C Betatherm 10K3A542I

Description
THERMISTOR, NTC, 10K, 0.2DEG, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:10K3A Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10K, 0.2DEG, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:10K3A Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10K, 0.2Deg, Radial; Zero Power Resistance At 25°C Betatherm - 23M8117 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 0.2Deg, Radial; Zero Power Resistance At 25°C Betatherm
23M8117
Thermistor, Ntc, 10K, 0.2Deg, Radial; Zero Power Resistance At 25°C Betatherm 23M8117
THERMISTOR, NTC, 10K, 0.2DEG, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:10K3A Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 0.2DEG, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:10K3A Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23M8117
Product Name Thermistor, Ntc, 10K, 0.2Deg, Radial; Zero Power Resistance At 25°C Betatherm
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11028332-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details