AVX Corporation NTC Thermistors NC20K00103KBA

Description
NTC Thermistor 10k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-10982-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-10982-1-ND
NTC Thermistors 478-10982-1-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 478-10982-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-10982-6-ND
NTC Thermistors 478-10982-6-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 478-10982-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-10982-2-ND
NTC Thermistors 478-10982-2-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx - 78R4168 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx
78R4168
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx 78R4168
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Kyocera Avx - 27AC9949 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Kyocera Avx
27AC9949
Ntc Thermistor; Zero Power Resistance At 25°C Kyocera Avx 27AC9949
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 478-10982-1-ND 78R4168 27AC9949
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx Ntc Thermistor; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details