AVX Corporation NTC Thermistors NC20J00682JBA

Description
NTC Thermistor 6.8k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 6.8k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - NC20J00682JBA-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
NC20J00682JBA-ND
NTC Thermistors NC20J00682JBA-ND
NTC Thermistor 6.8k 1206 (3216 Metric)

NTC Thermistor 6.8k 1206 (3216 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Kyocera Avx - 53J7181 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Kyocera Avx
53J7181
Ntc Thermistor; Zero Power Resistance At 25°C Kyocera Avx 53J7181
NTC THERMISTOR; Zero Power Resistance at 25°C:6.8kohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:6.8kohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number NC20J00682JBA-ND 53J7181
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details