Kyocera Corporation NTC Thermistors NC12KC0680JBB

Description
THERMISTOR NTC 68OHM 3470K 0805
Request a Quote Datasheet
Description
THERMISTOR NTC 68OHM 3470K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NC12KC0680JBBTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NC12KC0680JBBTR-ND
NTC Thermistors 478-NC12KC0680JBBTR-ND
THERMISTOR NTC 68OHM 3470K 0805

THERMISTOR NTC 68OHM 3470K 0805

Buy Now Datasheet
NTC Thermistors - 478-NC12KC0680JBBCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NC12KC0680JBBCT-ND
NTC Thermistors 478-NC12KC0680JBBCT-ND
THERMISTOR NTC 68OHM 3470K 0805

THERMISTOR NTC 68OHM 3470K 0805

Buy Now Datasheet
NTC Thermistors - 478-NC12KC0680JBBDKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 68OHM 3470K 0805

THERMISTOR NTC 68OHM 3470K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 478-NC12KC0680JBBTR-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistors - 1-1624332-0 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details