AVX Corporation Thermistor, Ntc, 33K, 0603; Zero Power Resistance At 25°C Kyocera Avx NB21M00333KBB

Description
THERMISTOR, NTC, 33K, 0603; Zero Power Resistance at 25°C:33kohm; Product Range:NB21 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 33K, 0603; Zero Power Resistance at 25°C:33kohm; Product Range:NB21 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 33K, 0603; Zero Power Resistance At 25°C Kyocera Avx - 33P7722 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 33K, 0603; Zero Power Resistance At 25°C Kyocera Avx
33P7722
Thermistor, Ntc, 33K, 0603; Zero Power Resistance At 25°C Kyocera Avx 33P7722
THERMISTOR, NTC, 33K, 0603; Zero Power Resistance at 25°C:33kohm; Product Range:NB21 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 33K, 0603; Zero Power Resistance at 25°C:33kohm; Product Range:NB21 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7722
Product Name Thermistor, Ntc, 33K, 0603; Zero Power Resistance At 25°C Kyocera Avx
Resistance (@25°C) 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 8807288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0354 inch (0.9000 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details