AVX Corporation Thermistor, Ntc, 680K, 1206; Zero Power Resistance At 25°C Kyocera Avx NB20R00684KBA

Description
THERMISTOR, NTC, 680K, 1206; Zero Power Resistance at 25°C:680kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4400K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 680K, 1206; Zero Power Resistance at 25°C:680kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4400K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 680K, 1206; Zero Power Resistance At 25°C Kyocera Avx - 33P7712 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 680K, 1206; Zero Power Resistance At 25°C Kyocera Avx
33P7712
Thermistor, Ntc, 680K, 1206; Zero Power Resistance At 25°C Kyocera Avx 33P7712
THERMISTOR, NTC, 680K, 1206; Zero Power Resistance at 25°C:680kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4400K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 680K, 1206; Zero Power Resistance at 25°C:680kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4400K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7712
Product Name Thermistor, Ntc, 680K, 1206; Zero Power Resistance At 25°C Kyocera Avx
Resistance (@25°C) 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details