NTC SMD Thermistor, NB20R, 1000K, 5%
NTC SMD Thermistor, NB20R, 1000K, 5%
NTC SMD Thermistor, NB20R, 1000K, 5%
NTC Thermistor 1M 1206 (3216 Metric)
NTC Thermistor 1M 1206 (3216 Metric)
NTC Thermistor 1M 1206 (3216 Metric)
THERMISTOR, NTC, 1000K, 1206; Zero Power Resistance at 25°C:1Mohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4400K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 6976748 | 6976748P | 478-NB20R00105JBATR-ND | 33P7709 |
| Product Name | Thermistor ICs | Thermistor ICs | NTC Thermistors | Thermistor, Ntc, 1000K, 1206; Zero Power Resistance At 25°C Kyocera Avx |
| Package / Electrode Type | Chip/Surface | Chip/Surface | Chip/Surface | |
| Accuracy | 3 ±% Full Scale | |||
| Thermal Time Constant | 7 sec, in air | 7 sec, in air | ||
| Length | 0.0630 inch (1.6 mm) |