AVX Corporation Thermistor, Ntc, 470K, 1206; Zero Power Resistance At 25°C Kyocera Avx NB20Q00474KBA

Description
THERMISTOR, NTC, 470K, 1206; Zero Power Resistance at 25°C:470kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 470K, 1206; Zero Power Resistance at 25°C:470kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 470K, 1206; Zero Power Resistance At 25°C Kyocera Avx - 33P7708 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 470K, 1206; Zero Power Resistance At 25°C Kyocera Avx
33P7708
Thermistor, Ntc, 470K, 1206; Zero Power Resistance At 25°C Kyocera Avx 33P7708
THERMISTOR, NTC, 470K, 1206; Zero Power Resistance at 25°C:470kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 470K, 1206; Zero Power Resistance at 25°C:470kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4300K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7708
Product Name Thermistor, Ntc, 470K, 1206; Zero Power Resistance At 25°C Kyocera Avx
Resistance (@25°C) 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1839288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details