NTC Thermistor 100k 1206 (3216 Metric)
NTC Thermistor 100k 1206 (3216 Metric)
NTC Thermistor 100k 1206 (3216 Metric)
THERMISTOR, NTC, 100K, 10%, 1206; Zero Power Resistance at 25°C:100kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4160K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Resistance:100kohm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 478-NB20N50104KBATR-ND | 33P7700 |
| Product Name | NTC Thermistors | Thermistor, Ntc, 100K, 10%, 1206; Zero Power Resistance At 25°C Kyocera Avx |
| Package / Electrode Type | Chip/Surface |