AVX Corporation NTC Thermistors NB20N50104JBA

Description
NTC Thermistor 100k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NB20N50104JBADKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k 1206 (3216 Metric)

NTC Thermistor 100k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 478-NB20N50104JBATR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB20N50104JBATR-ND
NTC Thermistors 478-NB20N50104JBATR-ND
NTC Thermistor 100k 1206 (3216 Metric)

NTC Thermistor 100k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 478-NB20N50104JBACT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB20N50104JBACT-ND
NTC Thermistors 478-NB20N50104JBACT-ND
NTC Thermistor 100k 1206 (3216 Metric)

NTC Thermistor 100k 1206 (3216 Metric)

Buy Now Datasheet
Thermistor, Ntc, 100K, 1206; Zero Power Resistance At 25°C Kyocera Avx - 33P7699 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 1206; Zero Power Resistance At 25°C Kyocera Avx
33P7699
Thermistor, Ntc, 100K, 1206; Zero Power Resistance At 25°C Kyocera Avx 33P7699
THERMISTOR, NTC, 100K, 1206; Zero Power Resistance at 25°C:100kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4160K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 100K, 1206; Zero Power Resistance at 25°C:100kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4160K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 478-NB20N50104JBADKR-ND 33P7699
Product Name NTC Thermistors Thermistor, Ntc, 100K, 1206; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624340-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
Thermistor ICs - 2117958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details