AVX Corporation NTC Thermistors NB20N00823JBA

Description
NTC Thermistor 82k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 82k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - NB20N00823JBA-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
NB20N00823JBA-ND
NTC Thermistors NB20N00823JBA-ND
NTC Thermistor 82k 1206 (3216 Metric)

NTC Thermistor 82k 1206 (3216 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx - 53J7120 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx
53J7120
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx 53J7120
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:82kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4080K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:82kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4080K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 82K, 1206; Zero Power Resistance At 25°C Kyocera Avx - 33P7698 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 82K, 1206; Zero Power Resistance At 25°C Kyocera Avx
33P7698
Thermistor, Ntc, 82K, 1206; Zero Power Resistance At 25°C Kyocera Avx 33P7698
THERMISTOR, NTC, 82K, 1206; Zero Power Resistance at 25°C:82kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4080K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 82K, 1206; Zero Power Resistance at 25°C:82kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):4080K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number NB20N00823JBA-ND 53J7120
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1912229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details