AVX Corporation Thermistor, Ntc, 33K, 1206; Zero Power Resistance At 25°C Kyocera Avx NB20M00333KBA

Description
THERMISTOR, NTC, 33K, 1206; Zero Power Resistance at 25°C:33kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 33K, 1206; Zero Power Resistance at 25°C:33kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 33K, 1206; Zero Power Resistance At 25°C Kyocera Avx - 33P7695 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 33K, 1206; Zero Power Resistance At 25°C Kyocera Avx
33P7695
Thermistor, Ntc, 33K, 1206; Zero Power Resistance At 25°C Kyocera Avx 33P7695
THERMISTOR, NTC, 33K, 1206; Zero Power Resistance at 25°C:33kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 33K, 1206; Zero Power Resistance at 25°C:33kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7695
Product Name Thermistor, Ntc, 33K, 1206; Zero Power Resistance At 25°C Kyocera Avx
Resistance (@25°C) 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
Thermistor ICs - 1857840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details