AVX Corporation NTC Thermistors NB20L00223KBA

Description
NTC Thermistor 22k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 22k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - NB20L00223KBA-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
NB20L00223KBA-ND
NTC Thermistors NB20L00223KBA-ND
NTC Thermistor 22k 1206 (3216 Metric)

NTC Thermistor 22k 1206 (3216 Metric)

Buy Now Datasheet
Thermistor, Ntc, 22K, 1206; Zero Power Resistance At 25°C Kyocera Avx - 33P7691 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 22K, 1206; Zero Power Resistance At 25°C Kyocera Avx
33P7691
Thermistor, Ntc, 22K, 1206; Zero Power Resistance At 25°C Kyocera Avx 33P7691
THERMISTOR, NTC, 22K, 1206; Zero Power Resistance at 25°C:22kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3790K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 22K, 1206; Zero Power Resistance at 25°C:22kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3790K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number NB20L00223KBA-ND 33P7691
Product Name NTC Thermistors Thermistor, Ntc, 22K, 1206; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20026071-13-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details