AVX Corporation Thermistor, Ntc, 18K, 1206; Zero Power Resistance At 25°C Kyocera Avx NB20L00183JBA

Description
THERMISTOR, NTC, 18K, 1206; Zero Power Resistance at 25°C:18kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3790K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 18K, 1206; Zero Power Resistance at 25°C:18kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3790K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 18K, 1206; Zero Power Resistance At 25°C Kyocera Avx - 33P7689 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 18K, 1206; Zero Power Resistance At 25°C Kyocera Avx
33P7689
Thermistor, Ntc, 18K, 1206; Zero Power Resistance At 25°C Kyocera Avx 33P7689
THERMISTOR, NTC, 18K, 1206; Zero Power Resistance at 25°C:18kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3790K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 18K, 1206; Zero Power Resistance at 25°C:18kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3790K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7689
Product Name Thermistor, Ntc, 18K, 1206; Zero Power Resistance At 25°C Kyocera Avx
Resistance (@25°C) 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K3A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details