AVX Corporation NTC Thermistors NB12P00104KBB

Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NB12P00104KBBTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB12P00104KBBTR-ND
NTC Thermistors 478-NB12P00104KBBTR-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 478-NB12P00104KBBCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB12P00104KBBCT-ND
NTC Thermistors 478-NB12P00104KBBCT-ND
THERM NTC 100KOHM 4220K 0805

THERM NTC 100KOHM 4220K 0805

Buy Now Datasheet
NTC Thermistors - 478-NB12P00104KBBDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4220K 0805

THERM NTC 100KOHM 4220K 0805

Buy Now Datasheet
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx - 33P7680 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx
33P7680
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx 33P7680
THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):4220K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):4220K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 478-NB12P00104KBBTR-ND 33P7680
Product Name NTC Thermistors Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1731181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details