AVX Corporation Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx MV0804CA1R0MABW

Description
CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:AL2O3; Substrate Dimensions (L x W x T):2.03mm X 1.01mm X 0.254mm; RoHS Compliant: Yes
Datasheet
Description
CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:AL2O3; Substrate Dimensions (L x W x T):2.03mm X 1.01mm X 0.254mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx - 25AH9882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx
25AH9882
Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx 25AH9882
CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:AL2O3; Substrate Dimensions (L x W x T):2.03mm X 1.01mm X 0.254mm; RoHS Compliant: Yes

CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:AL2O3; Substrate Dimensions (L x W x T):2.03mm X 1.01mm X 0.254mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AH9882
Product Name Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details