AVX Corporation Cap, Transmission Line Mim, 15Pf, 100V; Product Range Kyocera Avx MV0804CA150MABW

Description
CAP, TRANSMISSION LINE MIM, 15PF, 100V; Product Range:MV Series; Capacitance:15pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:AL2O3; Substrate Dimensions (L x W x T):2.03mm X 1.01mm X 0.254mm; RoHS Compliant: Yes
Datasheet
Description
CAP, TRANSMISSION LINE MIM, 15PF, 100V; Product Range:MV Series; Capacitance:15pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:AL2O3; Substrate Dimensions (L x W x T):2.03mm X 1.01mm X 0.254mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Transmission Line Mim, 15Pf, 100V; Product Range Kyocera Avx - 25AH9883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Transmission Line Mim, 15Pf, 100V; Product Range Kyocera Avx
25AH9883
Cap, Transmission Line Mim, 15Pf, 100V; Product Range Kyocera Avx 25AH9883
CAP, TRANSMISSION LINE MIM, 15PF, 100V; Product Range:MV Series; Capacitance:15pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:AL2O3; Substrate Dimensions (L x W x T):2.03mm X 1.01mm X 0.254mm; RoHS Compliant: Yes

CAP, TRANSMISSION LINE MIM, 15PF, 100V; Product Range:MV Series; Capacitance:15pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:AL2O3; Substrate Dimensions (L x W x T):2.03mm X 1.01mm X 0.254mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AH9883
Product Name Cap, Transmission Line Mim, 15Pf, 100V; Product Range Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details