AVX Corporation Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx MV0204CA1R0MQAW

Description
CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:Quartz; Substrate Dimensions (L x W x T):0.51mm X 1.01mm X 0.127mm; RoHS Compliant: Yes
Datasheet
Description
CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:Quartz; Substrate Dimensions (L x W x T):0.51mm X 1.01mm X 0.127mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx - 25AH9874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx
25AH9874
Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx 25AH9874
CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:Quartz; Substrate Dimensions (L x W x T):0.51mm X 1.01mm X 0.127mm; RoHS Compliant: Yes

CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:Quartz; Substrate Dimensions (L x W x T):0.51mm X 1.01mm X 0.127mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AH9874
Product Name Cap, Transmission Line Mim, 1Pf, 100V; Product Range Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details