KYOCERA AVX Components Corporation Capacitor Ceramic, 0.1Uf, 100V, Radial 10%; Capacitance Kyocera Avx MR651X104KRAV

Description
CAPACITOR CERAMIC, 0.1UF, 100V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:-; Product Range:Ceralam MR Series RoHS Compliant: No
Datasheet
Description
CAPACITOR CERAMIC, 0.1UF, 100V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:-; Product Range:Ceralam MR Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.1Uf, 100V, Radial 10%; Capacitance Kyocera Avx - 52M9269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 100V, Radial 10%; Capacitance Kyocera Avx
52M9269
Capacitor Ceramic, 0.1Uf, 100V, Radial 10%; Capacitance Kyocera Avx 52M9269
CAPACITOR CERAMIC, 0.1UF, 100V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:-; Product Range:Ceralam MR Series RoHS Compliant: No

CAPACITOR CERAMIC, 0.1UF, 100V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:-; Product Range:Ceralam MR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9269
Product Name Capacitor Ceramic, 0.1Uf, 100V, Radial 10%; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details