KYOCERA AVX Components Corporation Capacitor Ceramic, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx MR065X105KRA

Description
CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No
Description
CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 87H8815 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
87H8815
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 87H8815
CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87H8815
Product Name Capacitor Ceramic, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers