Kyocera Corporation Ceramic Capacitors MR065C105JAA

Description
1µF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR065C105JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR065C105JAA-ND
Ceramic Capacitors MR065C105JAA-ND
1µF ±5% 50V Ceramic Capacitor X7R Radial

1µF ±5% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - MR065C105JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR065C105JAA
Ceramic Capacitors MR065C105JAA
CAP CER 1UF 50V X7R RADIAL

CAP CER 1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MR065C105JAA-ND MR065C105JAA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF100J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details