Kyocera Corporation Ceramic Capacitors MR065A223KAA

Description
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR065A223KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR065A223KAA-ND
Ceramic Capacitors MR065A223KAA-ND
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - MR065A223KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR065A223KAA
Ceramic Capacitors MR065A223KAA
CAP CER 0.022UF 50V NP0 RADIAL

CAP CER 0.022UF 50V NP0 RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3927 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3927
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3927
Capacitor,Ceramic,22 000pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,22000pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MR065A223KAA-ND MR065A223KAA 53J3927
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details