Kyocera Corporation Ceramic Capacitors MR055C332KAATR2

Description
3300pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR055C332KAATR2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR055C332KAATR2-ND
Ceramic Capacitors MR055C332KAATR2-ND
3300pF ±10% 50V Ceramic Capacitor X7R Radial

3300pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - MR055C332KAATR2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR055C332KAATR2
Ceramic Capacitors MR055C332KAATR2
CAP CER 3300PF 50V X7R RADIAL

CAP CER 3300PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,3.3Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 53J3854 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
53J3854
Capacitor,ceramic,3.3Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 53J3854
Capacitor,Ceramic,3. 3nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.3nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MR055C332KAATR2-ND MR055C332KAATR2 53J3854
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,3.3Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers