AVX Corporation Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx MR055C104KTA

Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No
Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 50R7779 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
50R7779
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 50R7779
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50R7779
Product Name Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers