Kyocera Corporation Ceramic Capacitors MR055C104KAAAP1

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR055C104KAAAP1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR055C104KAAAP1-ND
Ceramic Capacitors MR055C104KAAAP1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MR055C104KAAAP1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details