Kyocera Corporation Ceramic Capacitors MR055A560GAA

Description
56pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR055A560GAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR055A560GAA-ND
Ceramic Capacitors MR055A560GAA-ND
56pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

56pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - MR055A560GAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR055A560GAA
Ceramic Capacitors MR055A560GAA
CAP CER 56PF 50V NP0 RADIAL

CAP CER 56PF 50V NP0 RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,56Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3815 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3815
Capacitor,ceramic,56Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3815
Capacitor,Ceramic,56 pF,50VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,56pF,50VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MR055A560GAA-ND MR055A560GAA 53J3815
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,56Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers