Kyocera Corporation Ceramic Capacitors MR055A121GAA

Description
120pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR055A121GAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR055A121GAA-ND
Ceramic Capacitors MR055A121GAA-ND
120pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

120pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - MR055A121GAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR055A121GAA
Ceramic Capacitors MR055A121GAA
CAP CER 120PF 50V NP0 RADIAL

CAP CER 120PF 50V NP0 RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,120Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3771 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3771
Capacitor,ceramic,120Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3771
Capacitor,Ceramic,12 0pF,50VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,120pF,50VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MR055A121GAA-ND MR055A121GAA 53J3771
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,120Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers