KYOCERA AVX Components Corporation Capacitor Ceramic 220Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx MR052X221KDA

Description
CAPACITOR CERAMIC 220PF, 200V, X7R, 10%, RAD; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No
Description
CAPACITOR CERAMIC 220PF, 200V, X7R, 10%, RAD; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 220Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx - 52M9239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
52M9239
Capacitor Ceramic 220Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx 52M9239
CAPACITOR CERAMIC 220PF, 200V, X7R, 10%, RAD; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 220PF, 200V, X7R, 10%, RAD; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9239
Product Name Capacitor Ceramic 220Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details