Kyocera Corporation Ceramic Capacitors MR052C471KAT

Description
470pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR052C471KAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR052C471KAT-ND
Ceramic Capacitors MR052C471KAT-ND
470pF ±10% 200V Ceramic Capacitor X7R Radial

470pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor Ceramic 470Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx - 55K6941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
55K6941
Capacitor Ceramic 470Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx 55K6941
CAPACITOR CERAMIC 470PF, 200V, X7R, 10%, RAD; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 470PF, 200V, X7R, 10%, RAD; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR052C471KAT-ND 55K6941
Product Name Ceramic Capacitors Capacitor Ceramic 470Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C0805C221J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers