Kyocera Corporation Ceramic Capacitors MR052C102JAA

Description
1000pF ±5% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±5% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR052C102JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR052C102JAA-ND
Ceramic Capacitors MR052C102JAA-ND
1000pF ±5% 200V Ceramic Capacitor X7R Radial

1000pF ±5% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,1000Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3735 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1000Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3735
Capacitor,ceramic,1000Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3735
Capacitor,Ceramic,10 00pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,1000pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR052C102JAA-ND 53J3735
Product Name Ceramic Capacitors Capacitor,ceramic,1000Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details