Kyocera Corporation Ceramic Capacitors MR052A1R0DAA

Description
1pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR052A1R0DAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR052A1R0DAA-ND
Ceramic Capacitors MR052A1R0DAA-ND
1pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

1pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,1Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3667
Capacitor,ceramic,1Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3667
Capacitor,Ceramic,1p F,200VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,1pF,200VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR052A1R0DAA-ND 53J3667
Product Name Ceramic Capacitors Capacitor,ceramic,1Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details