AVX Corporation Multilayer Ceramic Capacitor, Ceralam Mr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx MR051C472KTA

Description
Multilayer Ceramic Capacitor, Ceralam MR Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No
Description
Multilayer Ceramic Capacitor, Ceralam MR Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Ceralam Mr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 14J4357 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ceralam Mr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
14J4357
Multilayer Ceramic Capacitor, Ceralam Mr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 14J4357
Multilayer Ceramic Capacitor, Ceralam MR Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, Ceralam MR Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14J4357
Product Name Multilayer Ceramic Capacitor, Ceralam Mr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details