Kyocera Corporation Ceramic Capacitors MR051A272JAA

Description
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR051A272JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR051A272JAA-ND
Ceramic Capacitors MR051A272JAA-ND
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,2700Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2700Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3567
Capacitor,ceramic,2700Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3567
Capacitor,Ceramic,27 00pF,100VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,2700pF,100VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR051A272JAA-ND 53J3567
Product Name Ceramic Capacitors Capacitor,ceramic,2700Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details