220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 220PF 100V C0G/NP0 RAD
Capacitor,Ceramic,22
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MR051A221JAA-ND | MR051A221JAA | 70K3592 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,220Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |