Kyocera Corporation Ceramic Capacitors MR045C682MAA

Description
6800pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045C682MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045C682MAA-ND
Ceramic Capacitors MR045C682MAA-ND
6800pF ±20% 50V Ceramic Capacitor X7R Radial

6800pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - MR045C682MAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR045C682MAA
Ceramic Capacitors MR045C682MAA
CAP CER 6800PF 50V X7R RADIAL

CAP CER 6800PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,6800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3520 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3520
Capacitor,ceramic,6800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3520
Capacitor,Ceramic,68 00pF,50VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,6800pF,50VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MR045C682MAA-ND MR045C682MAA 53J3520
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,6800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details