Kyocera Corporation Ceramic Capacitors MR045C682JAA

Description
6800pF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045C682JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045C682JAA-ND
Ceramic Capacitors MR045C682JAA-ND
6800pF ±5% 50V Ceramic Capacitor X7R Radial

6800pF ±5% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - MR045C682JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR045C682JAA
Ceramic Capacitors MR045C682JAA
CAP CER 6800PF 50V X7R RADIAL

CAP CER 6800PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,6800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3519
Capacitor,ceramic,6800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3519
Capacitor,Ceramic,68 00pF,50VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,6800pF,50VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MR045C682JAA-ND MR045C682JAA 53J3519
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,6800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details