Kyocera Corporation Ceramic Capacitors MR045C223KAA

Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045C223KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045C223KAA-ND
Ceramic Capacitors MR045C223KAA-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3515
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3515
Capacitor,Ceramic,22 000pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,22000pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - MR045C223KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR045C223KAA
Ceramic Capacitors MR045C223KAA
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MR045C223KAA-ND 53J3515 MR045C223KAA
Product Name Ceramic Capacitors Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers